Texas Instruments Latches SN74ALS573CDB

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SSOP
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74ALS573CDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS573CDB
Integrated Circuits (ICs) - Logic - Latches SN74ALS573CDB
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number SN74ALS573CDB SN74ALS573CDB
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V 16-bit transparent D-type latch; 3-state - 74LVT16373ADGG,118 - Nexperia B.V.
Specs
Latch Type D; Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74HCT373TVELL-E - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BNSR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details