Buffers & Line Drivers Tri-St. Octal
IC, 74ALS TTL, 74ALS541, DIP20, 5V; Logic Family / Base Number:74ALS541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ALS; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74ALS541N | 28AH5007 |
| Product Name | Buffers & Line Drivers | Ic, 74Als Ttl, 74Als541, Dip20, 5V; Logic Family / Base Number Texas Instruments |