Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Manufacturer: Texas Instruments
Win Source Part Number: 1253785-SN74ALS540NS
Series: 74ALS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74ALS540
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): DM74ALS540ASJ; DM74ALS540ASJX_Q; DM74ALS540ASJX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC BUFFER INVERT 5.5V 20SO
IC BUFFER INVERT 5.5V 20SO
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-29972-2-ND | 1253785-SN74ALS540NSR | SN74ALS540NSR | SN74ALS540NSR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS540NSR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |