IC, 74ALS TTL, 74ALS540, DIP20, 5V; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74ALS540; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ALS; Logic ICRoHS Compliant: Yes
Buffers & Line Drivers Octal w/Tri-St Out
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 28AH5006 | SN74ALS540N |
| Product Name | Ic, 74Als Ttl, 74Als540, Dip20, 5V; Logic Device Type Texas Instruments | Buffers & Line Drivers |