TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN74ALS528D -- INTEGRATED CIRCUITS (ICS) - LOGIC - COMPARATORS
Texas Instruments High-Performance Analog
Integrated Circuits (ICs) - Logic - Comparators
SN74ALS528D
Description
Identity Comparator
Request a Quote
Email Supplier
Datasheet
Description
Identity Comparator
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Logic - Comparators
SN74ALS528D
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Comparators |
Logic Comparators |
|
Product Number
|
SN74ALS528D |
SN74ALS528D |
|
Product Name
|
|
Integrated Circuits (ICs) - Logic - Comparators |
|
Type
|
Identity
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Identity
Package Type
DIP; Other; CDIP
Logic Family
TTL
View Details
Type
Magnitude
Supply Voltage
4.5V ~ 5.5V
Package Type
SSOP
View Details
Supply Voltage
Other; 5V ~ 36V, ±2.5V ~ 18V
Package Type
Other; Die
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC
1
Number of Pins
14
View Details