Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS38BDBR

Description
Win Source Part Number: 1258027-SN74ALS38BDB R Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ALS Features: Open Collector Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 33ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258027-SN74ALS38BDB R Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ALS Features: Open Collector Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 33ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258027-SN74ALS38BDBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258027-SN74ALS38BDBR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258027-SN74ALS38BDBR
Win Source Part Number: 1258027-SN74ALS38BDB R Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ALS Features: Open Collector Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 33ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS3 Product Status: Obsolete

Win Source Part Number: 1258027-SN74ALS38BDBR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALS
Features: Open Collector
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 33ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS3
Product Status: Obsolete

Buy Now Datasheet
SSOP Logic IC - 705-SN74ALS38BDBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Logic IC
705-SN74ALS38BDBR
SSOP Logic IC 705-SN74ALS38BDBR
ALS SERIES, 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, SSOP-14 Product overview: SN74ALS38BDBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS38BDBR can be used for catalog matching and distributor lookup.

ALS SERIES, 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, SSOP-14 Product overview: SN74ALS38BDBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS38BDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74ALS38BDBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS38BDBR
Logic - Gates and Inverters SN74ALS38BDBR
IC GATE NAND OPEN 4CH 2IN 14SSOP

IC GATE NAND OPEN 4CH 2IN 14SSOP

Supplier's Site Datasheet
Gates and Inverters - SN74ALS38BDBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS38BDBR
Gates and Inverters SN74ALS38BDBR
NAND Gate IC 4 Channel Open Collector 14-SSOP

NAND Gate IC 4 Channel Open Collector 14-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1258027-SN74ALS38BDBR 705-SN74ALS38BDBR SN74ALS38BDBR SN74ALS38BDBR
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters SSOP Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE NOT; NAND NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 2 2 2
Propagation Delay 33 ns 33 ns
Low Level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHC30BQ/S505X - Rochester Electronics
Nexperia B.V.
Specs
Gate Type AND; NAND
IC Package Type Other; SOT762
View Details
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
3 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 100321QC - Lingto Electronic Limited
Specs
Gate Type NOT
Operating Current 65 mA
View Details