Texas Instruments High-Performance Analog 8-bit 35MHz 5V Logic IC SN74ALS374AN

Description
Octal D-Type Flip-Flop, 35MHz, 5V, 8-Bit, PDIP Product overview: SN74ALS374AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 35MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 35MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS374AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal D-Type Flip-Flop, 35MHz, 5V, 8-Bit, PDIP Product overview: SN74ALS374AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 35MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 35MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS374AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 35MHz 5V Logic IC
706-SN74ALS374AN
8-bit 35MHz 5V Logic IC 706-SN74ALS374AN
Octal D-Type Flip-Flop, 35MHz, 5V, 8-Bit, PDIP Product overview: SN74ALS374AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 35MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 35MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS374AN can be used for catalog matching and distributor lookup.

Octal D-Type Flip-Flop, 35MHz, 5V, 8-Bit, PDIP Product overview: SN74ALS374AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 35MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 35MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS374AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 67749572 - Radwell International
Willingboro, NJ, United States
Logic IC
67749572
Logic IC 67749572
IC, FLIP FLOP, 1 ELEMENT 8-BITS PER ELEMENT, D-TYPE, TRI-STATE, NON-INVERTED, POSITIVE EDGE, 20-DIP, 5V, 12NS, 35MHZ, 24MA, 20 PINS, THROUGH HOLE, 7.62MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, FLIP FLOP, 1 ELEMENT 8-BITS PER ELEMENT, D-TYPE, TRI-STATE, NON-INVERTED, POSITIVE EDGE, 20-DIP, 5V, 12NS, 35MHZ, 24MA, 20 PINS, THROUGH HOLE, 7.62MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74ALS374AN 67749572
Product Name 8-bit 35MHz 5V Logic IC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Logic IC - 705-54LS132F - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Gates and Inverters - 74AHCT04PW,112-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Quad 2-Input NAND - MYXAF54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details