Texas Instruments Standard Linear and Logic 8-bit 35MHz 5V 24mA Logic IC SN74ALS374ADBRE4

Description
8-Bit D-Type Flip-Flop Latch, 35MHz, 5V, 24mA, SSOP Product overview: SN74ALS374ADBRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 35MHz, 5V, 24mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 35MHz, 5V, 24mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS374ADBRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D-Type Flip-Flop Latch, 35MHz, 5V, 24mA, SSOP Product overview: SN74ALS374ADBRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 35MHz, 5V, 24mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 35MHz, 5V, 24mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS374ADBRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 35MHz 5V 24mA Logic IC - 706-SN74ALS374ADBRE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 35MHz 5V 24mA Logic IC
706-SN74ALS374ADBRE4
8-bit 35MHz 5V 24mA Logic IC 706-SN74ALS374ADBRE4
8-Bit D-Type Flip-Flop Latch, 35MHz, 5V, 24mA, SSOP Product overview: SN74ALS374ADBRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 35MHz, 5V, 24mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 35MHz, 5V, 24mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS374ADBRE4 can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop Latch, 35MHz, 5V, 24mA, SSOP Product overview: SN74ALS374ADBRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 35MHz, 5V, 24mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 35MHz, 5V, 24mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS374ADBRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ALS374ADBRE4
Product Name 8-bit 35MHz 5V 24mA Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100307QIX - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 2
Number of Gates 5
View Details
Gates and Inverters - 1727-74AHC1G14GZYLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Inverters ICs - 1658850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details