SN74ALS373ADBLE -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Texas Instruments
Integrated Circuits (ICs) - Logic - Latches
SN74ALS373ADBLE
Description
BUS DRIVER, ALS SERIES
-
Shenzhen Shengyu Electronics Technology Limited
Description
BUS DRIVER, ALS SERIES
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
SN74ALS373ADBLE |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
6 mA
High-level Output Current (Source)
6 mA
View Details
Features
ESD Protection
Supply Voltage
+7.0
Package Type
SOT109-1 SOT109-1
View Details
9 suppliers
Latch Type
D
Output Characteristics
3-State
Supply Voltage
3.3V; 5V; 3.3,5
View Details
Lansdale Semiconductor, Inc.
Latch Type
Transparent-D
Supply Voltage
7 V
Propagation Delay
19 ns
View Details