Manufacturer: Texas Instruments
Win Source Part Number: 130484-SN74ALS33AN
Packaging: Tube/Rail
Features: Open Collector
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 33ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quad 2-Input NOR Gate IC, 24mA, 33ns, PDIP Product overview: SN74ALS33AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS33AN can be used for catalog matching and distributor lookup.
NOR Gate, ALS Series, 4-Func, 2-Input, TTL, PDIP14
NOR Gate IC 4 Channel Open Collector 14-PDIP
IC GATE NOR 4CH 2-INP 14DIP
NOR Gate IC 4 Channel Open Collector 14-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 130484-SN74ALS33AN | 705-SN74ALS33AN | SN74ALS33AN | SN74ALS33AN-ND | SN74ALS33AN | SN74ALS33AN |
| Product Name | Logic - Logic - Gates and Inverters - SN74ALS33AN | Quad 24mA Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; NOR; NOR Gate | NOR; NOR GATE, Buffer | OR; NOR | NOR | NOR | NOR; NOR Gate |
| Supply Voltage | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 33 ns | 33 ns | 33 ns | |||
| Low Level Output Current (Sink) | 24 mA |