Manufacturer: Texas Instruments
Win Source Part Number: 896461-SN74ALS33ADR
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C
Features: NOR Gate IC 4 Channel Open Collector 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN74ALS3
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
NOR Gate IC 4 Channel Open Collector 14-SOIC
ALS SERIES, QUAD 2-INPUT NOR GATE, PDSO14, PLASTIC, SO-14 Product overview: SN74ALS33ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS33ADR can be used for catalog matching and distributor lookup.
NOR Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR OPEN 4CH 2-IN 14SOIC
NOR Gate IC 4 Channel Open Collector 14-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 896461-SN74ALS33ADR | SN74ALS33ADR-ND | 705-SN74ALS33ADR | SN74ALS33ADR | SN74ALS33ADR | SN74ALS33ADR | SN74ALS33ADR |
| Product Name | Logic - Logic - Gates and Inverters - SN74ALS33ADR | Gates and Inverters | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT | NOR | NOR; NOR GATE | OR; NOR | NOR | NOT; NOR | NOR; NOR Gate |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| IC Package Type | SOIC; Other; 14-SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOP; Other; SOP14 | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||
| Output Type | Open Collector |