Texas Instruments High-Performance Analog Gates and Inverters SN74ALS33AD

Description
NOR Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14
Request a Quote Datasheet
Description
NOR Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74ALS33AD - Rochester Electronics
Newburyport, MA, United States
NOR Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14

NOR Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74ALS33AD-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74ALS33AD-ND
Gates and Inverters SN74ALS33AD-ND
NOR Gate IC 4 Channel Open Collector 14-SOIC

NOR Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS33AD - 794921-SN74ALS33AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS33AD
794921-SN74ALS33AD
Logic - Logic - Gates and Inverters - SN74ALS33AD 794921-SN74ALS33AD
Manufacturer: Texas Instruments Win Source Part Number: 794921-SN74ALS33AD Series: 74ALS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Open Collector Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: -, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 33ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete(EOL) Family Name: SN74ALS33 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN74ALS33ANE4; SN74ALS33AN; SN74ALS33AN3; SN74ALS33ANSRG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 794921-SN74ALS33AD
Series: 74ALS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 33ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: SN74ALS33
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74ALS33ANE4; SN74ALS33AN; SN74ALS33AN3; SN74ALS33ANSRG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 24mA 5V SOIC Logic IC
705-SN74ALS33AD
Quad 24mA 5V SOIC Logic IC 705-SN74ALS33AD
Quad 2-Input NOR Gate IC, Open Collector, 24mA, 5V, SOIC Product overview: SN74ALS33AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24mA, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 24mA, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS33AD can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, Open Collector, 24mA, 5V, SOIC Product overview: SN74ALS33AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24mA, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 24mA, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS33AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74ALS33AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS33AD
Gates and Inverters SN74ALS33AD
NOR Gate IC 4 Channel Open Collector 14-SOIC

NOR Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS33AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS33AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS33AD
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS33AD SN74ALS33AD-ND 794921-SN74ALS33AD 705-SN74ALS33AD SN74ALS33AD SN74ALS33AD
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALS33AD Quad 24mA 5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR; NOR NOR NOT; NOR; NOR Gate NOR; NOR GATE, Buffer NOR; NOR Gate NOR
Logic Family TTL
IC Package Type SOP; Other; SOP14 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC Other; SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V
Output Type Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 74ABT08D,112 - Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS; BiCMOS
IC Package Type Other; SO14
View Details
4 suppliers
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Inverters ICs - 9210278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details