Manufacturer: Texas Instruments
Win Source Part Number: 727088-SN74ALS32NS
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Logic Level - Low: 0.4V ~ 0.5V
Logic Level - High: 2.5V
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Max Propagation Delay at V, Max CL: 14ns at 5V, 50pF
OR Gate 4-Element 2-IN Bipolar 14-Pin SOP Product overview: SN74ALS32NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS32NS can be used for catalog matching and distributor lookup.
OR Gate, ALS Series, 4-Func, 2-Input, TTL, PDIP14
OR Gate IC 4 Channel 14-SO
IC GATE OR 4CH 2-INP 14SO
Logic Gates Quad 2-input positive-OR gates
IC GATE OR 4CH 2-INP 14SO
OR Gate IC 4 Channel 14-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 727088-SN74ALS32NS | 705-SN74ALS32NS | SN74ALS32NS | 296-53299-ND | SN74ALS32NS | SN74ALS32NS | SN74ALS32NS | SN74ALS32NS |
| Product Name | Logic - Logic - Gates and Inverters - SN74ALS32NS | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; OR; OR Gate | OR GATE | OR | OR | NOT; OR | OR | OR; OR Gate | |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2.5V (Low), 0.4V ~ 0.5V (High) | 4.5V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | |||||
| Propagation Delay | 14 ns | 14 ns | ||||||
| Low Level Output Current (Sink) | 8 mA | 0.4000 mA | 8 mA |