Manufacturer: Texas Instruments
Win Source Part Number: 042736-SN74ALS30ANS
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
NAND Gate, ALS Series, 1-Func, 8-Input, TTL, PDSO14
NAND Gate 1-Element 8-IN Bipolar 14-Pin SOP Tube Product overview: SN74ALS30ANS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS30ANS can be used for catalog matching and distributor lookup.
IC GATE NAND 1CH 8-INP 14-SO
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 042736-SN74ALS30ANS | SN74ALS30ANS | 705-SN74ALS30ANS | SN74ALS30ANS | SN74ALS30ANS |
| Product Name | Logic - Logic - Gates and Inverters - SN74ALS30ANS | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | AND; NAND | NAND; NAND GATE | ||
| Supply Voltage | 4.5 V ~ 5.5 V | ||||
| Inputs | 8 | ||||
| Propagation Delay | 12 ns | ||||
| Low Level Output Current (Sink) | 8 mA |