Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS29863NT

Description
Win Source Part Number: 1094868-SN74ALS29863 NT Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tube Standard Package: 15 Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 9 Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): SN74BCT29863BNT; SN74BCT29864BNT; SN74LS646NT; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ALS29863NT ,SN74ALS29863NT-ND,S N74ALS29863NTE4-ND,2 156-SN74ALS29863NT-T I,SN74ALS29863NTE4,2 96-33735-5 Base Product Number: SN74ALS2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1094868-SN74ALS29863 NT Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tube Standard Package: 15 Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 9 Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): SN74BCT29863BNT; SN74BCT29864BNT; SN74LS646NT; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ALS29863NT ,SN74ALS29863NT-ND,S N74ALS29863NTE4-ND,2 156-SN74ALS29863NT-T I,SN74ALS29863NTE4,2 96-33735-5 Base Product Number: SN74ALS2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1094868-SN74ALS29863NT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1094868-SN74ALS29863NT
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1094868-SN74ALS29863NT
Win Source Part Number: 1094868-SN74ALS29863 NT Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tube Standard Package: 15 Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 9 Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): SN74BCT29863BNT; SN74BCT29864BNT; SN74LS646NT; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ALS29863NT ,SN74ALS29863NT-ND,S N74ALS29863NTE4-ND,2 156-SN74ALS29863NT-T I,SN74ALS29863NTE4,2 96-33735-5 Base Product Number: SN74ALS2 Product Status: Obsolete

Win Source Part Number: 1094868-SN74ALS29863NT
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALS
Package: Tube
Standard Package: 15
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 48mA
Number of Elements: 1
Number of Bits per Element: 9
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): SN74BCT29863BNT; SN74BCT29864BNT; SN74LS646NT;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ALS29863NT,SN74ALS29863NT-ND,SN74ALS29863NTE4-ND,2156-SN74ALS29863NT-TI,SN74ALS29863NTE4,296-33735-5
Base Product Number: SN74ALS2
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALS29863NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALS29863NT
Buffers, Drivers, Receivers, Transceivers SN74ALS29863NT
Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 24-PDIP

Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 24-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1094868-SN74ALS29863NT SN74ALS29863NT
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type 24-DIP (0.300", 7.62mm) 24-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details