Manufacturer: Texas Instruments
Win Source Part Number: 136514-SN74ALS29827D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 48mA
Number of Elements: 1
Number of Bits per Element: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN74ALS29827NT; SN74ALS29827DWRG4; SN74ALS29827DWR; SN74ALS29827DWE4;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SOIC
IC BUF NON-INVERT 5.25V 24SOIC
| Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 136514-SN74ALS29827DWR | SN74ALS29827DWR-ND | 815-SN74ALS29827DWR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS29827DWR | Buffers, Drivers, Receivers, Transceivers | IC BUF NON-INVERT 5.25V 24SOIC |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts |