Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS29827DWG4

Description
Win Source Part Number: 1259869-SN74ALS29827 DWG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 10 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ALS29827
Request a Quote Datasheet
Description
Win Source Part Number: 1259869-SN74ALS29827 DWG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 10 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ALS29827
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259869-SN74ALS29827DWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259869-SN74ALS29827DWG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259869-SN74ALS29827DWG4
Win Source Part Number: 1259869-SN74ALS29827 DWG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALS Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 10 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ALS29827

Win Source Part Number: 1259869-SN74ALS29827DWG4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALS
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 48mA
Number of Elements: 1
Number of Bits per Element: 10
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ALS29827

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALS29827DWG4-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
SN74ALS29827DWG4-ND
Buffers, Drivers, Receivers, Transceivers SN74ALS29827DWG4-ND
Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SOIC

Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 1259869-SN74ALS29827DWG4 SN74ALS29827DWG4-ND
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CA3160T - Rochester Electronics
Specs
Package Type CAN8 TO5
Life Cycle Stage Rochester Active
View Details
5 suppliers
Operational Amplifier IC - 687-EL1516AIYZ - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Standards RoHS
Slew Rate 128 V/µs
Bandwidth 250 MHz
View Details
7 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details