Texas Instruments Standard Linear and Logic 5V 48mA SOIC Logic IC SN74ALS29821DW

Description
10-Bit 3-State Bus Flip-Flop, 5V, 48mA, SOIC Product overview: SN74ALS29821DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 48mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS29821DW can be used for catalog matching and distributor lookup.
Request a Quote
Description
10-Bit 3-State Bus Flip-Flop, 5V, 48mA, SOIC Product overview: SN74ALS29821DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 48mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS29821DW can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS29821DW is a 10-bit edge-triggered D-type flip-flop with 3-state outputs, designed for driving capacitive or low-impedance bus loads. It is packaged in a 24-pin SOIC (DW) with dimensions of 506.98 mm length, 12.7 mm width, and 4826 µm thickness. The device operates from 0°C to 70°C with a supply voltage of 4.75 V to 5.25 V, provides a high-level output current of −24 mA and a low-level output current of 48 mA, and features power-up high-impedance state and buffered control inputs. Output impedance is maintained during power-down, and inputs are buffered to reduce dc loading. The outputs include undershoot-protection circuitry.

Datasheet Summary
Powered by GS/AI

The SN74ALS29821DW is a 10-bit edge-triggered D-type flip-flop with 3-state outputs, designed for driving capacitive or low-impedance bus loads. It is packaged in a 24-pin SOIC (DW) with dimensions of 506.98 mm length, 12.7 mm width, and 4826 µm thickness. The device operates from 0°C to 70°C with a supply voltage of 4.75 V to 5.25 V, provides a high-level output current of −24 mA and a low-level output current of 48 mA, and features power-up high-impedance state and buffered control inputs. Output impedance is maintained during power-down, and inputs are buffered to reduce dc loading. The outputs include undershoot-protection circuitry.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 48mA SOIC Logic IC
706-SN74ALS29821DW
5V 48mA SOIC Logic IC 706-SN74ALS29821DW
10-Bit 3-State Bus Flip-Flop, 5V, 48mA, SOIC Product overview: SN74ALS29821DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 48mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS29821DW can be used for catalog matching and distributor lookup.

10-Bit 3-State Bus Flip-Flop, 5V, 48mA, SOIC Product overview: SN74ALS29821DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 48mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS29821DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ALS29821DW
Product Name 5V 48mA SOIC Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100302W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Inputs 10
View Details
2 suppliers
Logic Gates - 7512828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
 - 54H01J/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; NAND; OR
Output Type Open Collector
IC Package Type DIP; Other; CDIP
View Details
4 suppliers