SN74ALS27A Triple 3-Input Positive NOR Gates
IC NOR 3-CIR 3-IN 14-SO
IC GATE NOR 3CH 3-INP 14SO
NOR Gate IC 3 Channel 14-SO
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS27ANS | 296-SN74ALS27ANS-ND | SN74ALS27ANS | SN74ALS27ANS |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOR | NOR; NOR Gate |
| IC Package Type | SOIC; Other; SOIC14 | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Inputs | 3 | 3 | ||
| Propagation Delay | 15 ns |