Texas Instruments Standard Linear and Logic 5V 1MHz SOIC Logic IC SN74ALS259D

Description
Octal Addressable Latch IC, D-Type Shift Register, 5V, 1MHz, SOIC Product overview: SN74ALS259D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 1MHz, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ALS259D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal Addressable Latch IC, D-Type Shift Register, 5V, 1MHz, SOIC Product overview: SN74ALS259D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 1MHz, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ALS259D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 1MHz SOIC Logic IC
708-SN74ALS259D
5V 1MHz SOIC Logic IC 708-SN74ALS259D
Octal Addressable Latch IC, D-Type Shift Register, 5V, 1MHz, SOIC Product overview: SN74ALS259D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 1MHz, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ALS259D can be used for catalog matching and distributor lookup.

Octal Addressable Latch IC, D-Type Shift Register, 5V, 1MHz, SOIC Product overview: SN74ALS259D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 1MHz, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ALS259D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-SN74ALS259D
Product Name 5V 1MHz SOIC Logic IC
Gate Type D-Type, Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 24AC3085 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 14
View Details
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
Logic Gates - 1460932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details