Texas Instruments SN74ALS253 Dual 1-of-4 Data Selectors/Multiplexers With 3-State Outputs SN74ALS253DG4

Description
Dual 1-of-4 Data Selectors/Multiplexe rs With 3-State Outputs 16-SOIC 0 to 70
Request a Quote
Description
Dual 1-of-4 Data Selectors/Multiplexe rs With 3-State Outputs 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual 1-of-4 data selectors/multiplexers with 3-state outputs in a 16-pin SOIC package, operating over 0°C to 70°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of −2.6 mA, low-level output current of 24 mA, and 3-state outputs capable of driving bus lines with high impedance when disabled.

Datasheet Summary
Powered by GS/AI

Dual 1-of-4 data selectors/multiplexers with 3-state outputs in a 16-pin SOIC package, operating over 0°C to 70°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of −2.6 mA, low-level output current of 24 mA, and 3-state outputs capable of driving bus lines with high impedance when disabled.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS253 Dual 1-of-4 Data Selectors/Multiplexers With 3-State Outputs - SN74ALS253DG4 - Texas Instruments
Dallas, TX, United States
SN74ALS253 Dual 1-of-4 Data Selectors/Multiplexers With 3-State Outputs
SN74ALS253DG4
SN74ALS253 Dual 1-of-4 Data Selectors/Multiplexers With 3-State Outputs SN74ALS253DG4
Dual 1-of-4 Data Selectors/Multiplexe rs With 3-State Outputs 16-SOIC 0 to 70

Dual 1-of-4 Data Selectors/Multiplexers With 3-State Outputs 16-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Multiplexers
Product Number SN74ALS253DG4
Product Name SN74ALS253 Dual 1-of-4 Data Selectors/Multiplexers With 3-State Outputs
Output Characteristics 3-State
Supply Voltage 4.5
Package Type PDIP,SOIC
Logic Family ALS
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LS153PC - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74ACT11257NSRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 20-SOIC (0.209\", 5.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54F547DM - Acme Chip Technology Co., Limited
Specs
Package Type 20-CERDIP
Operating Current 1 to 20 mA
View Details