Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS245ANSRG4

Description
IC TXRX NON-INVERT 5.5V 20SO
Datasheet
Description
IC TXRX NON-INVERT 5.5V 20SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS245ANSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALS245ANSRG4
Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS245ANSRG4
IC TXRX NON-INVERT 5.5V 20SO

IC TXRX NON-INVERT 5.5V 20SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ALS245ANSRG4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Telecom - SI32183-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 36-VFQFN Exposed Pad
View Details