IC, 74ALS TTL, 74ALS245, DIP20, 5V; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74ALS245; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ALS;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 52AH4399 |
| Product Name | Ic, 74Als Ttl, 74Als245, Dip20, 5V; Logic Device Type Texas Instruments |