Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS245ADWRG4 SN74ALS245ADWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253749-SN74ALS245AD WRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253749-SN74ALS245AD WRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS245ADWRG4 - 1253749-SN74ALS245ADWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS245ADWRG4
1253749-SN74ALS245ADWRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS245ADWRG4 1253749-SN74ALS245ADWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253749-SN74ALS245AD WRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1253749-SN74ALS245ADWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1253749-SN74ALS245ADWRG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS245ADWRG4
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details