74ALS TTL, SMD, 74ALS245, SOIC20; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74ALS245; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ALS; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7468 |
| Product Name | 74Als Ttl, Smd, 74Als245, Soic20; Logic Device Type Texas Instruments |