Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS245ADBR SN74ALS245ADBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 006612-SN74ALS245ADB R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74ALS245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN74ALS245ADBLE; DM74ALS245AMSA_Q; 74ALS245ADB; DM74ALS245AMSA_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006612-SN74ALS245ADB R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74ALS245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN74ALS245ADBLE; DM74ALS245AMSA_Q; 74ALS245ADB; DM74ALS245AMSA_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS245ADBR - 006612-SN74ALS245ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS245ADBR
006612-SN74ALS245ADBR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS245ADBR 006612-SN74ALS245ADBR
Manufacturer: Texas Instruments Win Source Part Number: 006612-SN74ALS245ADB R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74ALS245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN74ALS245ADBLE; DM74ALS245AMSA_Q; 74ALS245ADB; DM74ALS245AMSA_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006612-SN74ALS245ADBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74ALS245
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74ALS245ADBLE; DM74ALS245AMSA_Q; 74ALS245ADB; DM74ALS245AMSA_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALS245ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALS245ADBR
Buffers, Drivers, Receivers, Transceivers SN74ALS245ADBR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 006612-SN74ALS245ADBR SN74ALS245ADBR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS245ADBR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details