IC, 74ALS TTL, 74ALS244, DIP20, 5V; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74ALS244; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ALS; RoHS Compliant: Yes
Texas Instruments SN74ALS244CN Octal-Channel Buffer & Line Driver, 3-State, 20-Pin PDIP
Buffers & Line Drivers Tri-State Octal
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 26AJ9215 | SN74ALS244CN | SN74ALS244CN |
| Product Name | Ic, 74Als Ttl, 74Als244, Dip20, 5V; Logic Device Type Texas Instruments | Others | Buffers & Line Drivers |