Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS244CDWR

Description
IC BUF NON-INVERT 5.5V 20SOIC
Datasheet
Description
IC BUF NON-INVERT 5.5V 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS244CDWR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALS244CDWR
Logic - Buffers, Drivers, Receivers, Transceivers SN74ALS244CDWR
IC BUF NON-INVERT 5.5V 20SOIC

IC BUF NON-INVERT 5.5V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ALS244CDWR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Transceiver ICs - 4823-NRF24LE1-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
RF Amplifiers - AWB7138P8 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology CDMA; HSDPA; HSDPA, LTE, WCDMA
Supply Voltage Other; 3.2V ~ 4.5V
Package Type 14-SMD Module
View Details