BUFFER/LINE DRIVER, OCTAL, SOIC-20; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74ALS244; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:5.5V; Supply Voltage Max:4.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Tri-State Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ9214 | SN74ALS244CDWR |
| Product Name | Buffer/line Driver, Octal, Soic-20; Logic Device Type Texas Instruments | Buffers & Line Drivers |