Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS243AN SN74ALS243AN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253738-SN74ALS243AN Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253738-SN74ALS243AN Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS243AN - 1253738-SN74ALS243AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS243AN
1253738-SN74ALS243AN
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS243AN 1253738-SN74ALS243AN
Manufacturer: Texas Instruments Win Source Part Number: 1253738-SN74ALS243AN Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1253738-SN74ALS243AN
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking

Buy Now
Buffers, Drivers, Receivers, Transceivers - SN74ALS243AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALS243AN
Buffers, Drivers, Receivers, Transceivers SN74ALS243AN
Transceiver, Non-Inverting 1 Element 4 Bit per Element Output 14-PDIP

Transceiver, Non-Inverting 1 Element 4 Bit per Element Output 14-PDIP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALS243AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALS243AN
Buffers, Drivers, Receivers, Transceivers SN74ALS243AN
Transceiver, Non-Inverting 1 Element 4 Bit per Element Output 14-PDIP

Transceiver, Non-Inverting 1 Element 4 Bit per Element Output 14-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1253738-SN74ALS243AN SN74ALS243AN
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS243AN Buffers, Drivers, Receivers, Transceivers
Package Type 14-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details