Manufacturer: Texas Instruments
Win Source Part Number: 1253737-SN74ALS241CD
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 24mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALS241
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 1253737-SN74ALS241CDW | 296-5043-5-ND |
| Product Name | Electronic Wholesale - SN74ALS241CDW | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts |