Manufacturer: Texas Instruments
Win Source Part Number: 1253735-SN74ALS240AN
Series: 74ALS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: SN74ALS240
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): DM74ALS240AN_Q; DM74ALS240ANX_NL; DM74ALS240ANX;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
IC BUFFER INVERT 5.5V 20DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1253735-SN74ALS240AN | 296-14725-5-ND | SN74ALS240AN |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS240AN | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |