Buffers & Line Drivers Tri-State Octal
IC, 74ALS TTL, 74ALS240, DIP20, 5V; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74ALS240; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ALS; Logic ICRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74ALS240AN | 26AJ9213 |
| Product Name | Buffers & Line Drivers | Ic, 74Als Ttl, 74Als240, Dip20, 5V; Logic Device Type Texas Instruments |