INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74ALS240; Logic Device Type:Buffer, Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ALS; Product Range:- RoHS Compliant: Yes
IC, BUFFER DRIVER, RECEIVER; Logic Family / Base Number:74ALS240; Logic Device Type:Buffer, Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ALS; Logic IC Base RoHS Compliant: Yes
Buffers & Line Drivers Octal w/Tri-St Out
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 52F2547 | SN74ALS240ADW |
| Product Name | Inverting Buffer, Soic-20; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |