Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74ALS240A-1NSR

Description
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Request a Quote Datasheet
Description
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-28896-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-28896-2-ND
Buffers, Drivers, Receivers, Transceivers 296-28896-2-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS240A-1NSR - 1253734-SN74ALS240A-1NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS240A-1NSR
1253734-SN74ALS240A-1NSR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS240A-1NSR 1253734-SN74ALS240A-1NSR
Manufacturer: Texas Instruments Win Source Part Number: 1253734-SN74ALS240A- 1NSR Series: 74ALS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: SN74ALS240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): DM74ALS240ASJX_Q; DM74ALS240ASJ_Q; DM74ALS240ASJ_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253734-SN74ALS240A-1NSR
Series: 74ALS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 48mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: SN74ALS240
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): DM74ALS240ASJX_Q; DM74ALS240ASJ_Q; DM74ALS240ASJ_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 296-28896-2-ND 1253734-SN74ALS240A-1NSR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS240A-1NSR
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD301AH - 859429-AD301AH - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99-8
View Details
2 suppliers
Buffers, Drivers, Receivers, Transceivers - 74FCT3244QG8-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; "20-SSOP (0.154"", 3.90mm Width)"
View Details
2 suppliers