Manufacturer: Texas Instruments
Win Source Part Number: 1253732-SN74ALS240A-
Series: 74ALS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 48mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: SN74ALS240
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): 74ALS240A-1D; 74ALS240AD; 74ALS240A-1D-T;
Introduction Date: September 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 1253732-SN74ALS240A-1DWRG4 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS240A-1DWRG4 |
| Supply Voltage (VS) | 4.5 to 5.5 volts |