Win Source Part Number: 1258034-SN74ALS20ADB
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALS
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALS20ADBR,2
Base Product Number: SN74ALS2
Product Status: Obsolete
ALS SERIES, DUAL 4-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, SSOP-14 Product overview: SN74ALS20ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS20ADBR can be used for catalog matching and distributor lookup.
NAND Gate, ALS Series, 2-Func, 4-Input, TTL, PDSO14
NAND Gate IC 2 Channel 14-SSOP
IC GATE NAND 2CH 4-INP 14SSOP
IC GATE NAND 2CH 4-INP 14SSOP
NAND Gate IC 2 Channel 14-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1258034-SN74ALS20ADBR | 705-SN74ALS20ADBR | SN74ALS20ADBR | SN74ALS20ADBR-ND | SN74ALS20ADBR | SN74ALS20ADBR | SN74ALS20ADBR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Dual SSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND GATE | AND; NAND | NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 4 | 4 | 4 | 4 | |||
| Propagation Delay | 12.5 ns | 12.5 ns | 12.5 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 0.4000 mA | 8 mA |