Texas Instruments Standard Linear and Logic Quad 50MHz 5V DIP Logic IC SN74ALS175N

Description
Quad D-Type Flip-Flop, 50MHz, TTL, 5V, DIP Product overview: SN74ALS175N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 50MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS175N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad D-Type Flip-Flop, 50MHz, TTL, 5V, DIP Product overview: SN74ALS175N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 50MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS175N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 50MHz 5V DIP Logic IC
706-SN74ALS175N
Quad 50MHz 5V DIP Logic IC 706-SN74ALS175N
Quad D-Type Flip-Flop, 50MHz, TTL, 5V, DIP Product overview: SN74ALS175N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 50MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS175N can be used for catalog matching and distributor lookup.

Quad D-Type Flip-Flop, 50MHz, TTL, 5V, DIP Product overview: SN74ALS175N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 50MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS175N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ALS175N
Product Name Quad 50MHz 5V DIP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT14D/S400,118 - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 6
View Details
Logic Gates - 2139001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details