Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS156N SN74ALS156N

Description
Manufacturer: Texas Instruments Win Source Part Number: 211904-SN74ALS156N Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: Through Hole Current - Output High, Low: 100μA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 211904-SN74ALS156N Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: Through Hole Current - Output High, Low: 100μA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS156N - 211904-SN74ALS156N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS156N
211904-SN74ALS156N
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS156N 211904-SN74ALS156N
Manufacturer: Texas Instruments Win Source Part Number: 211904-SN74ALS156N Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: Through Hole Current - Output High, Low: 100μA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 211904-SN74ALS156N
Packaging: Tube/Rail
Type: Decoder/Demultiplexer
Mounting: Through Hole
Current - Output High, Low: 100μA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 75MHz 5V Analog Switch and Multiplexer IC
743-SN74ALS156N
8-bit 75MHz 5V Analog Switch and Multiplexer IC 743-SN74ALS156N
8-Bit Demultiplexer, 75MHz, 5V, PDIP, Open-Collector Product overview: SN74ALS156N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 75MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 75MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74ALS156N can be used for catalog matching and distributor lookup.

8-Bit Demultiplexer, 75MHz, 5V, PDIP, Open-Collector Product overview: SN74ALS156N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 75MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 75MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74ALS156N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74ALS156N-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SN74ALS156N-ND
Signal Switches, Multiplexers, Decoders SN74ALS156N-ND
Decoder/Demultiplexe r 2 x 1:4 16-PDIP

Decoder/Demultiplexer 2 x 1:4 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 211904-SN74ALS156N 743-SN74ALS156N SN74ALS156N-ND
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS156N 8-bit 75MHz 5V Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT238BQ,115 - 1008672-74HCT238BQ,115 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-DHVQFN (2.5x3.5)
View Details
4 suppliers
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch - 74CB3Q3257DBQRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
Multiplexer & Demultiplexer ICs - 1922722 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details