Decoder/Demultiplexe
Decoder/Demultiplexe
Dual 2-to-4 Demultiplexer/Decode
Manufacturer: Texas Instruments
Win Source Part Number: 065221-SN74ALS139NSR
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC DECODER/DEMUX 1 X 2:4 16SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-SN74ALS139NSRTR-ND | 743-SN74ALS139NSR | 065221-SN74ALS139NSR | SN74ALS139NSR |
| Product Name | Signal Switches, Multiplexers, Decoders | Dual 5V 75MHz Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS139NSR | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |
| Package Type | SOIC; "16-SOIC | Tape and Reel | 16-SO | |
| Standards and Certifications | RoHS |