Texas Instruments High-Performance Analog 75MHz 5V SOIC Analog Switch and Multiplexer IC SN74ALS138AD

Description
3-to-8 Line Demultiplexer/Decode r, 75MHz, SOIC, 5V Product overview: SN74ALS138AD from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 75MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74ALS138AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-to-8 Line Demultiplexer/Decode r, 75MHz, SOIC, 5V Product overview: SN74ALS138AD from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 75MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74ALS138AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75MHz 5V SOIC Analog Switch and Multiplexer IC
743-SN74ALS138AD
75MHz 5V SOIC Analog Switch and Multiplexer IC 743-SN74ALS138AD
3-to-8 Line Demultiplexer/Decode r, 75MHz, SOIC, 5V Product overview: SN74ALS138AD from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 75MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74ALS138AD can be used for catalog matching and distributor lookup.

3-to-8 Line Demultiplexer/Decoder, 75MHz, SOIC, 5V Product overview: SN74ALS138AD from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 75MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74ALS138AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS138AD - 132864-SN74ALS138AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS138AD
132864-SN74ALS138AD
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS138AD 132864-SN74ALS138AD
Manufacturer: Texas Instruments Win Source Part Number: 132864-SN74ALS138AD Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 400μA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132864-SN74ALS138AD
Packaging: Tube/Rail
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-5018-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-5018-5-ND
Signal Switches, Multiplexers, Decoders 296-5018-5-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74ALS138AD - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74ALS138AD
Logic - Signal Switches, Multiplexers, Decoders SN74ALS138AD
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74ALS138AD 132864-SN74ALS138AD 296-5018-5-ND SN74ALS138AD
Product Name 75MHz 5V SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS138AD Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts
Bandwidth 75 MHz
Unlock Full Specs
to access all available technical data

Similar Products

10OHM Analog Switch and Multiplexer IC - 747-74LVC1G53GM,125 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Bandwidth 300 MHz
Power Dissipation 250 milliwatts
View Details
4 suppliers
CD4066B CMOS Quad Bilateral Switch - CD4066BNSR - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 1921646 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details