Manufacturer: Texas Instruments
Win Source Part Number: 131170-SN74ALS137AN
Packaging: Tube/Rail
Type: Decoder/Demultiplexe
Mounting: Through Hole
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Decoder/Demultiplexe
3-to-8 Demultiplexer/Decode
IC DECODER/DEMUX 1X3:8 16DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 131170-SN74ALS137AN | 296-33707-5-ND | 743-SN74ALS137AN | SN74ALS137AN |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS137AN | Signal Switches, Multiplexers, Decoders | 8-bit 5V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) |
| Package Type | DIP; PDIP; 16-PDIP | DIP; "16-DIP | Rail/Tube |