Texas Instruments High-Performance Analog SN74ALS137AN

Description
SN74ALS137A 3-Line to 8-Line Decoders/Demultiplex ers With Address Latches
Request a Quote Datasheet
Description
SN74ALS137A 3-Line to 8-Line Decoders/Demultiplex ers With Address Latches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74ALS137AN - Rochester Electronics
Newburyport, MA, United States
SN74ALS137A 3-Line to 8-Line Decoders/Demultiplex ers With Address Latches

SN74ALS137A 3-Line to 8-Line Decoders/Demultiplexers With Address Latches

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Logic Latches
Product Number SN74ALS137AN
Package Type DIP; PDIP; PDIP16
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV373PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
SN74ALVTH32373 2.5-V/3.3-V 32-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH32373ZKER - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
5 suppliers
Latches - 1727-5999-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
16-Bit Transparent Latch - 74FCT162373CTPAG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
4 suppliers