Texas Instruments Standard Linear and Logic Dual 5V 34MHz DIP Logic IC SN74ALS109AN

Description
Dual JK Flip-Flop, TTL, 5V, 34MHz, DIP Product overview: SN74ALS109AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 34MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 34MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS109AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop, TTL, 5V, 34MHz, DIP Product overview: SN74ALS109AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 34MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 34MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS109AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5V 34MHz DIP Logic IC
706-SN74ALS109AN
Dual 5V 34MHz DIP Logic IC 706-SN74ALS109AN
Dual JK Flip-Flop, TTL, 5V, 34MHz, DIP Product overview: SN74ALS109AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 34MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 34MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS109AN can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, TTL, 5V, 34MHz, DIP Product overview: SN74ALS109AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 34MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 34MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALS109AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ALS109AN
Product Name Dual 5V 34MHz DIP Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H62J/B - Lingto Electronic Limited
Specs
Gate Type NOT; AND
View Details
3 suppliers
Logic IC - 705-74AHCT1G04GM,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
5 suppliers
Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 7989051P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details