Buffers & Line Drivers Hex Noninverting Buffer
IC, LOGIC, 74ALS, BUFFER; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74ALS1035; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ALS; Logic IC BaseRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74ALS1035N | 52AH4398 |
| Product Name | Buffers & Line Drivers | Ic, Logic, 74Als, Buffer; Logic Device Type Texas Instruments |