Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 029796-SN74ALS1035DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 24mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-14710-2-ND | 029796-SN74ALS1035DR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS1035DR |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |