IC, BUFFER, NON INVERT, SMD, SOIC14; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74ALS1035; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ALS; RoHS Compliant: Yes
Buffers & Line Drivers Hex Non Invert
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ9212 | SN74ALS1035D |
| Product Name | Ic, Buffer, Non Invert, Smd, Soic14; Logic Device Type Texas Instruments | Buffers & Line Drivers |