Manufacturer: Texas Instruments
Win Source Part Number: 1253693-SN74ALS1034N
Series: 74ALS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 6
Number of Bits per Element: 1
Family Name: SN74ALS1034
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): DM74ALS1034N_Q; DM74ALS1034N; DM74ALS1034NX;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1253693-SN74ALS1034N |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS1034N |
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) |