Buffers & Line Drivers Hex Non-Invert
LOGIC, DRIVER HEX NON-INV, 14SOICN; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:-; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74ALS1034D | 37AJ9091 |
| Product Name | Buffers & Line Drivers | Logic, Driver Hex Non-Inv, 14Soicn; Logic Device Type Texas Instruments |