The SN74ALS1010A is a buffer version of the ,ÄôALS10A series, featuring three independent 3-input NAND buffers that perform the Boolean functions Y = A,aÖB,aÖC or Y = A+B+C in positive logic. It is characterized for operation within a temperature range of 0°C to 70°C and supports a supply voltage of 4.5V to 5.5V. The device offers high-level input voltage thresholds of 2V and low-level input voltage thresholds of 0.7V. Output characteristics include a high-level output current of up to -2.6mA and a low-level output current of 24mA. Switching times are specified with a typical propagation delay of 5ns for both low-to-high and high-to-low transitions. The SN74ALS1010A is available in various package options, including Plastic Small Outline DIPs and Ceramic Chip Carriers, making it suitable for diverse applications in digital logic circuits.
IC GATE NAND
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SN74ALS1010AD | SN74ALS1010AD |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |